Microchip Technology, Inc. Microcontrollers PIC18F67K40-E/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F67K40-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67K40-E/PT-ND
Microcontrollers PIC18F67K40-E/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1262137P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262137P
Microcontrollers 1262137P
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64

MCU,PIC18F67,64MHz,128KB Flash,TQFP64

Supplier's Site
Microcontrollers - 1262137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1262137
Microcontrollers 1262137
MCU,PIC18F67,64MHz,1 28KB Flash,TQFP64

MCU,PIC18F67,64MHz,128KB Flash,TQFP64

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67K40-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67K40-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67K40-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F67K40-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67K40-E/PT
Microcontrollers PIC18F67K40-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F67K40-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67K40-E/PT
Microcontrollers PIC18F67K40-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67K40-E/PT
8-bit Microcontrollers - MCU PIC18F67K40-E/PT
8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now
Embedded - Microcontrollers - PIC18F67K40-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67K40-E/PT
Embedded - Microcontrollers PIC18F67K40-E/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F67K40-E/PT-ND 1262137P 1262137 PIC18F67K40-E/PT PIC18F67K40-E/PT PIC18F67K40-E/PT PIC18F67K40-E/PT PIC18F67K40-E/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 47x10b; D/A 1x5b
RAM 3.5 KB 3.56 KB 3.5 KB 3.5 KB 3.5 KB
ROM 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
ARM Cortex-M 32-bit Dual 256kB Embedded Microcontroller MCU - 879-CC3235SM2RGKR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 2.1 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers