Win Source Part Number: 1264332-PIC18F67J94T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18J
Core Processor: PIC
Speed: 64MHz
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F67J94
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J94T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J94T-I/P
IC MCU 8BIT 128KB FLASH 64TQFP
IC MCU 8BIT 128KB FLASH 64TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 64 pins, 128KB Flash 4KB RAM, 16MIPS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1264332-PIC18F67J94T-I/PT | PIC18F67J94T-I/PT-ND | 685-PIC18F67J94T-I/PT | PIC18F67J94T-I/PT | PIC18F67J94T-I/PT | PIC18F67J94T-I/PT | PIC18F67J94T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 128 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | |||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts |