Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F67J94-I/MR PIC18F67J94-I/MR

Description
Manufacturer: Microchip Technology Win Source Part Number: 792122-PIC18F67J94-I /MR Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F67J94 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): PIC18F67J94T-I/PT; PIC18F67J94-I/PT; ; PIC18F67J94T-I/MR; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792122-PIC18F67J94-I /MR Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F67J94 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): PIC18F67J94T-I/PT; PIC18F67J94-I/PT; ; PIC18F67J94T-I/MR; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F67J94-I/MR - 792122-PIC18F67J94-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67J94-I/MR
792122-PIC18F67J94-I/MR
Embedded - Embedded - Microcontrollers - PIC18F67J94-I/MR 792122-PIC18F67J94-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 792122-PIC18F67J94-I /MR Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F67J94 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): PIC18F67J94T-I/PT; PIC18F67J94-I/PT; ; PIC18F67J94T-I/MR; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792122-PIC18F67J94-I/MR
Series: PIC XLP 18J
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F67J94
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): PIC18F67J94T-I/PT; PIC18F67J94-I/PT; ; PIC18F67J94T-I/MR;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F67J94-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J94-I/MR-ND
Microcontrollers PIC18F67J94-I/MR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J94-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J94-I/MR
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J94-I/MR
IC MCU 8BIT 128KB FLASH 64QFN Product overview: PIC18F67J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J94-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64QFN Product overview: PIC18F67J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J94-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J94-I/MR
8-bit Microcontrollers - MCU PIC18F67J94-I/MR
8-bit Microcontrollers - MCU 64 pins 128KB Flash 4KB RAM 16MIPS

8-bit Microcontrollers - MCU 64 pins 128KB Flash 4KB RAM 16MIPS

Buy Now Datasheet
Microcontrollers - PIC18F67J94-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J94-I/MR
Microcontrollers PIC18F67J94-I/MR
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J94-I/MR
Embedded - Microcontrollers PIC18F67J94-I/MR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J94-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J94-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J94-I/MR
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792122-PIC18F67J94-I/MR PIC18F67J94-I/MR-ND 685-PIC18F67J94-I/MR PIC18F67J94-I/MR PIC18F67J94-I/MR PIC18F67J94-I/MR PIC18F67J94-I/MR
Product Name Embedded - Embedded - Microcontrollers - PIC18F67J94-I/MR Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 128 KB 4 KB 4 KB 4 KB 4 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details