Microchip Technology, Inc. PIC18F67J93

Description
LCD PIC18F Microcontroller with 128KB of Flash, 4KB of RAM,12-bit 12 channels ADC and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) and an Integrated LCD Voltage Boost Regulator Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 12-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch
Datasheet
Description
LCD PIC18F Microcontroller with 128KB of Flash, 4KB of RAM,12-bit 12 channels ADC and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) and an Integrated LCD Voltage Boost Regulator Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 12-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD PIC18F Microcontroller with 128KB of Flash, 4KB of RAM,12-bit 12 channels ADC and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) and an Integrated LCD Voltage Boost Regulator Additional Features CPU Up to 12 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 12-bit ADC, 12 channels, 100K samples per second Low Voltage Detection Module Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP Real-Time Clock Calendard Charge Time Measurement Unit (CTMU) for capacitive touch

LCD PIC18F Microcontroller with 128KB of Flash, 4KB of RAM,12-bit 12 channels ADC and 64 pin package. These devices are ideal for handheld meters, thermostats, home security, portable medical devices and utility metering products. An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels)
and an Integrated LCD Voltage Boost Regulator

Additional Features

      CPU
      • Up to 12 MIPS Performance
      • C compiler optimized RISC architecture
      • 8x8 Single Cycle Hardware Multiply
      • Internal oscillator support-31 kHz to 8MHz
      • Voltage range; 2.0V to 3.6V
      LCD Module
      • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels)
      • Integrated LCD Voltage Boost Regulator
      nanoWatt Power Managed Modes
      • Run, Idle and down to 0.1uA SLEEP modes
      Analog Features
      • 12-bit ADC, 12 channels, 100K samples per second
      • Low Voltage Detection Module
      • Brown-out-Reset Module
      • Two Analog Comparators
      Other Peripherals
      • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
      • EUSART module including LIN bus support
      • Four Timer Modules
      • Two CCP
      • Real-Time Clock Calendard
      • Charge Time Measurement Unit (CTMU) for capacitive touch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F67J93
Bits Other; 12-bit
Number 12
RAM 3.9 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details