Microchip Technology, Inc. 8-bit 8BIT 128KB Embedded Microcontroller MCU PIC18F67J93-I/PT

Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J93-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J93-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J93-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J93-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J93-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J93-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J93-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J93-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F67J93-I/PT - 889685-PIC18F67J93-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67J93-I/PT
889685-PIC18F67J93-I/PT
Embedded - Embedded - Microcontrollers - PIC18F67J93-I/PT 889685-PIC18F67J93-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889685-PIC18F67J93-I /PT Series: PIC® 18J Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 48MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC18F67J93 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889685-PIC18F67J93-I/PT
Series: PIC® 18J
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 48MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, LVD, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC18F67J93
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC18F67J93-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J93-I/PT-ND
Microcontrollers PIC18F67J93-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip - 14R8988 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip
14R8988
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip 14R8988
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:51I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:3.8KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:51I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J93-I/PT
8-bit Microcontrollers - MCU PIC18F67J93-I/PT
8-bit Microcontrollers - MCU 64pn,SEG LCD,4KB RAM 128KB Flsh,12bit ADC

8-bit Microcontrollers - MCU 64pn,SEG LCD,4KB RAM 128KB Flsh,12bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J93-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J93-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J93-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F67J93-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J93-I/PT
Embedded - Microcontrollers PIC18F67J93-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F67J93-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J93-I/PT
Microcontrollers PIC18F67J93-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F67J93-I/PT 889685-PIC18F67J93-I/PT PIC18F67J93-I/PT-ND 14R8988 PIC18F67J93-I/PT PIC18F67J93-I/PT PIC18F67J93-I/PT PIC18F67J93-I/PT
Product Name 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F67J93-I/PT Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 3.92 KB 128 KB 3.92 KB 3.8 KB 3923 KB 3.92 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
8-bit 32KB 5V Embedded Microcontroller MCU - 685-C505CA4EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 1.25 KB
View Details
7 suppliers