Microchip Technology, Inc. Microcontrollers PIC18F67J60-I/PT

Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F67J60-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J60-I/PT-ND
Microcontrollers PIC18F67J60-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 400766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400766
Microcontrollers 400766
Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Supplier's Site
Microcontrollers - 400766P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400766P
Microcontrollers 400766P
Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Supplier's Site
Microcontrollers - 8767054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8767054
Microcontrollers 8767054
Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Micro 16b, 128KB Flash, PIC18F67J60-I/PT

Supplier's Site
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J60-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J60-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J60-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J60-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J60-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J60-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F67J60-I/PT - 210133-PIC18F67J60-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67J60-I/PT
210133-PIC18F67J60-I/PT
Embedded - Embedded - Microcontrollers - PIC18F67J60-I/PT 210133-PIC18F67J60-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 210133-PIC18F67J60-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 39 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 11x10b Family Name: PIC18F67J60 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 41.667MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3808 x 8 Alternative Parts (Cross-Reference): P-IC18F67J60T-I/PF; P-IC18F67J60-I/PF; P-IC18F67J60T-I/PT; Introduction Date: March 29, 2006 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation

Manufacturer: Microchip Technology
Win Source Part Number: 210133-PIC18F67J60-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 39
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Family Name: PIC18F67J60
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 41.667MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3808 x 8
Alternative Parts (Cross-Reference): P-IC18F67J60T-I/PF; P-IC18F67J60-I/PF; P-IC18F67J60T-I/PT;
Introduction Date: March 29, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Industrial, Automation & Process Control, Building Automation, Security, Sensing & Instrumentation

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J60-I/PT
8-bit Microcontrollers - MCU PIC18F67J60-I/PT
8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

8-bit Microcontrollers - MCU 128KB FL 12KB RAM 10BASE-T

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip - 56K7302 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip
56K7302
Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip 56K7302
MICROCONTROLLER MCU, 8 BIT, PIC18, 41.66MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:128KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 41.66MHZ, TQFP-64; Product Range:PIC18 Family PIC18F J6x Series Microcontrollers; CPU Speed:41.66MHz; Program Memory Size:128KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC18F67J60-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J60-I/PT
Embedded - Microcontrollers PIC18F67J60-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F67J60-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67J60-I/PT
Microcontrollers PIC18F67J60-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F67J60-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J60-I/PT
Microcontrollers PIC18F67J60-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 41.667MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F67J60-I/PT-ND 400766 400766P 685-PIC18F67J60-I/PT 210133-PIC18F67J60-I/PT PIC18F67J60-I/PT 56K7302 PIC18F67J60-I/PT PIC18F67J60-I/PT PIC18F67J60-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F67J60-I/PT 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 41.66Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 41.67 MHz 41.67 MHz 41.67 MHz 41.66 MHz 41.67 MHz 41.67 MHz
Bits Other; A/D 11x10b
RAM 3.81 KB 3.81 KB 3.81 KB 128 KB 3.84 KB 3.81 KB 3.81 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers
Embedded - Microcontrollers - ADUC841BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details