Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F67J50-I/PT PIC18F67J50-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 038116-PIC18F67J50-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 49 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038116-PIC18F67J50-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 49 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F67J50-I/PT - 038116-PIC18F67J50-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F67J50-I/PT
038116-PIC18F67J50-I/PT
Embedded - Embedded - Microcontrollers - PIC18F67J50-I/PT 038116-PIC18F67J50-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 038116-PIC18F67J50-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 49 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038116-PIC18F67J50-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 49
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F67J50-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F67J50-I/PT-ND
Microcontrollers PIC18F67J50-I/PT-ND
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18F67J50-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F67J50-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F67J50-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J50-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 64TQFP Product overview: PIC18F67J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F67J50-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F67J50-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F67J50-I/PT
Microcontrollers PIC18F67J50-I/PT
PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip - 17M0972 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip
17M0972
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip 17M0972
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:TQFP; No. of I/O s:49I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; Operating Frequency Max:48MHz; Program Memory Size:128KB; No. of Pins:64Pins; IC Case / Package:TQFP; No. of I/O s:49I/O s RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18F67J50-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F67J50-I/PT
Microcontrollers PIC18F67J50-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F67J50-I/PT
8-bit Microcontrollers - MCU PIC18F67J50-I/PT
8-bit Microcontrollers - MCU 128KB FLH 3936Bs RAM USB 2.0 nanoWatt

8-bit Microcontrollers - MCU 128KB FLH 3936Bs RAM USB 2.0 nanoWatt

Buy Now Datasheet
64-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 50 I/O, FULL SPEED USB 2.0, NANOWA - 70046638 - Allied Electronics, Inc.
Fort Worth, TX, USA
64-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 50 I/O, FULL SPEED USB 2.0, NANOWA
70046638
64-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 50 I/O, FULL SPEED USB 2.0, NANOWA 70046638
Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 MBIT/s), MI2C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates..

Ideal for low power (nanoWatt) and connectivity applications that benefit from the availability of four serial ports: FS-USB(12 MBIT/s), MI2C™ and SPI™ (up to 10 MBIT/s) and an asynchronous (LIN capable) two serial port (EUSART). Large amounts of RAM memory for buffering and Enhanced Flash program memory make it ideal for embedded control and monitoring applications that require periodic connection with a (legacy free) personal computer via USB for data upload/download and/or firmware updates..

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F67J50-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F67J50-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F67J50-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18F67J50-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F67J50-I/PT
Embedded - Microcontrollers PIC18F67J50-I/PT
IC MCU 8BIT 128KB FLASH 64TQFP

IC MCU 8BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038116-PIC18F67J50-I/PT PIC18F67J50-I/PT-ND 685-PIC18F67J50-I/PT PIC18F67J50-I/PT 17M0972 PIC18F67J50-I/PT PIC18F67J50-I/PT 70046638 PIC18F67J50-I/PT PIC18F67J50-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F67J50-I/PT Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-64; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU 64-PIN, 128KB FLASH, 3936 BYTES RAM, 10MIPS, 50 I/O, FULL SPEED USB 2.0, NANOWA Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH EEPROM; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8062AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details