Category: OEM Souring
Win Source Part Number: 1462573-PIC18F66K80-
Manufacturer: Microchip Technology
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
PIC Automotive, AEC-Q100, PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-VQFN (9x9)
8-bit Microcontrollers - MCU CAN 64KB FL 4KBRAM 16MIPS 12b ADC CTMU
IC MCU 8BIT 64KB FLASH 64VQFN
IC MCU 8BIT 64KB FLASH 64VQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1462573-PIC18F66K80-H/MR | PIC18F66K80-H/MR-ND | PIC18F66K80-H/MR | PIC18F66K80-H/MR | PIC18F66K80-H/MR | PIC18F66K80-H/MR |
| Product Name | OEM Souring | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |||
| Bits | Other; A/D 11x12b | |||||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | |||
| ROM | 64 KB |