Microchip Technology, Inc. Microcontrollers PIC18F66K22-I/PTRSL

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F66K22-I/PTRSL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66K22-I/PTRSL-ND
Microcontrollers PIC18F66K22-I/PTRSL-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66K22-I/PTRSL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66K22-I/PTRSL
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K22-I/PT RSL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K22-I/PTRSL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K22-I/PTRSL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8233895P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233895P
Microcontrollers 8233895P
MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

Supplier's Site
Microcontrollers - 8233895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233895
Microcontrollers 8233895
MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

Supplier's Site
Microcontrollers - 1445845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445845
Microcontrollers 1445845
MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

MCU 8-Bit 64K Flash 12Bit ADC XLP TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PTRSL - 792120-PIC18F66K22-I/PTRSL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PTRSL
792120-PIC18F66K22-I/PTRSL
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PTRSL 792120-PIC18F66K22-I/PTRSL
Manufacturer: Microchip Technology Win Source Part Number: 792120-PIC18F66K22-I /PTRSL Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 64-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 5.5 V Family Name: PIC18F66K22 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610346-xxxTB; ML610Q473P-xxxTBZ03A ; ML610471-xxxTBZ03A; Introduction Date: May 28, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792120-PIC18F66K22-I/PTRSL
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 64-TQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 5.5 V
Family Name: PIC18F66K22
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ML610Q346J-xxxTB; ML610346-xxxTB; ML610Q473P-xxxTBZ03A; ML610471-xxxTBZ03A;
Introduction Date: May 28, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC MCU 8BIT 64KB FLASH 64TQFP - 536-PIC18F66K22-I/PTRSL - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 64KB FLASH 64TQFP
536-PIC18F66K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 64TQFP 536-PIC18F66K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66K22-I/PTRSL
8-bit Microcontrollers - MCU PIC18F66K22-I/PTRSL
8-bit Microcontrollers - MCU 8Bit MCU 64KB Flash 4KB RAM, 1KB EE

8-bit Microcontrollers - MCU 8Bit MCU 64KB Flash 4KB RAM, 1KB EE

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip - 25R8339 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip
25R8339
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 25R8339
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:64KB; No. of Pins:64Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F66K22-I/PTRSL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66K22-I/PTRSL
Microcontrollers PIC18F66K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66K22-I/PTRSL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66K22-I/PTRSL
Microcontrollers PIC18F66K22-I/PTRSL
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F66K22-I/PTRSL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66K22-I/PTRSL
Embedded - Microcontrollers PIC18F66K22-I/PTRSL
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F66K22-I/PTRSL-ND 685-PIC18F66K22-I/PTRSL 8233895P 8233895 792120-PIC18F66K22-I/PTRSL 536-PIC18F66K22-I/PTRSL PIC18F66K22-I/PTRSL 25R8339 PIC18F66K22-I/PTRSL PIC18F66K22-I/PTRSL PIC18F66K22-I/PTRSL
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PTRSL IC MCU 8BIT 64KB FLASH 64TQFP 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 32 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 16x12b
RAM 4 KB 4 KB 4 KB 64 KB 4 KB 4 KB 4 KB
ROM 64 KB 1 KB 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products