Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PT PIC18F66K22-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 087879-PIC18F66K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Family Name: PIC18F66K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC18F66K22-I/MR; PIC18F66K22T-I/MR; PIC18F66K22T-I/PT; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Metering, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087879-PIC18F66K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Family Name: PIC18F66K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC18F66K22-I/MR; PIC18F66K22T-I/MR; PIC18F66K22T-I/PT; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Metering, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PT - 087879-PIC18F66K22-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PT
087879-PIC18F66K22-I/PT
Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PT 087879-PIC18F66K22-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 087879-PIC18F66K22-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Family Name: PIC18F66K22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): PIC18F66K22-I/MR; PIC18F66K22T-I/MR; PIC18F66K22T-I/PT; Introduction Date: January 25, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Embedded Design & Development, Metering, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 087879-PIC18F66K22-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Family Name: PIC18F66K22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): PIC18F66K22-I/MR; PIC18F66K22T-I/MR; PIC18F66K22T-I/PT;
Introduction Date: January 25, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Embedded Design & Development, Metering, Industrial

Buy Now Datasheet
Microcontrollers - 7542450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542450
Microcontrollers 7542450
MCU,PIC18F66,16MIP,6 4kB Flash,XLP,QFP64

MCU,PIC18F66,16MIP,64kB Flash,XLP,QFP64

Supplier's Site
Microcontrollers - 8895332 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895332
Microcontrollers 8895332
MCU,PIC18F66,16MIP,6 4kB Flash,XLP,QFP64

MCU,PIC18F66,16MIP,64kB Flash,XLP,QFP64

Supplier's Site
Microcontrollers - 7542450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542450P
Microcontrollers 7542450P
MCU,PIC18F66,16MIP,6 4kB Flash,XLP,QFP64

MCU,PIC18F66,16MIP,64kB Flash,XLP,QFP64

Supplier's Site
Microcontrollers - PIC18F66K22-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F66K22-I/PT-ND
Microcontrollers PIC18F66K22-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18F66K22-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F66K22-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F66K22-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K22-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K22-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K22-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F66K22-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F66K22-I/PT
Embedded - Microcontrollers PIC18F66K22-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F66K22-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F66K22-I/PT
Microcontrollers PIC18F66K22-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F66K22-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F66K22-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F66K22-I/PT
IC MCU 8BIT 64KB FLASH 64TQFP

IC MCU 8BIT 64KB FLASH 64TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F66K22-I/PT
8-bit Microcontrollers - MCU PIC18F66K22-I/PT
8-bit Microcontrollers - MCU 64kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, GP

8-bit Microcontrollers - MCU 64kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, GP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F66K22-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F66K22-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F66K22-I/PT
64KB 1.8V~5.5V PIC 4KB 64MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.8V~5.5V PIC 4KB 64MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC18F66K22-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F66K22-I/PT
Microcontrollers PIC18F66K22-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087879-PIC18F66K22-I/PT 7542450 7542450P PIC18F66K22-I/PT-ND 685-PIC18F66K22-I/PT PIC18F66K22-I/PT PIC18F66K22-I/PT PIC18F66K22-I/PT PIC18F66K22-I/PT PIC18F66K22-I/PT PIC18F66K22-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F66K22-I/PT Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB 4 KB
ROM 1 KB 64 KB 64 KB 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C53041240 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers