Win Source Part Number: 1085096-PIC18F66K22-
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 18K
Core Processor: PIC
Speed: 64MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18F67K22-I/PT; PIC18F67K22-I/PTRSL;
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F66K22
IC MCU 8BIT 64KB FLASH 64TQFP Product overview: PIC18F66K22-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F66K22-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 64TQFP
IC MCU 8BIT 64KB FLASH 64TQFP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM
IC MCU 8BIT 64KB FLASH 64TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085096-PIC18F66K22-E/PT | 685-PIC18F66K22-E/PT | PIC18F66K22-E/PT-ND | PIC18F66K22-E/PT | PIC18F66K22-E/PT | PIC18F66K22-E/PT | PIC18F66K22-E/PT | PIC18F66K22-E/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 64 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 1 KB | 64 KB | ||||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |