Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6628-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1319260-PIC18F6628-I /PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 40MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F6628IPT Base Product Number: PIC18F6628 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1319260-PIC18F6628-I /PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 40MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F6628IPT Base Product Number: PIC18F6628 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319260-PIC18F6628-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319260-PIC18F6628-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319260-PIC18F6628-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1319260-PIC18F6628-I /PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 40MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F6628IPT Base Product Number: PIC18F6628 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319260-PIC18F6628-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: PIC
Speed: 40MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F6628IPT
Base Product Number: PIC18F6628
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 1654646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654646
Microcontrollers 1654646
MCU 96K Flash 3936 RAM 12x12b ADC TQFP64

MCU 96K Flash 3936 RAM 12x12b ADC TQFP64

Supplier's Site
Microcontrollers - PIC18F6628-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F6628-I/PT-ND
Microcontrollers PIC18F6628-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18F6628-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18F6628-I/PT
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18F6628-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18F6628-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6628-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18F6628-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F6628-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F6628-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F6628-I/PT
Embedded - Microcontrollers PIC18F6628-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP

IC MCU 8BIT 96KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F6628-I/PT
8-bit Microcontrollers - MCU PIC18F6628-I/PT
8-bit Microcontrollers - MCU 96KB Flash 4KB RAM 1024 DataEE 12B ADC

8-bit Microcontrollers - MCU 96KB Flash 4KB RAM 1024 DataEE 12B ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F6628-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F6628-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F6628-I/PT
IC MCU 8BIT 96KB FLASH 64TQFP

IC MCU 8BIT 96KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F6628-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F6628-I/PT
Microcontrollers PIC18F6628-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 54M5034 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
54M5034
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 54M5034
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; No. of MIPS:10RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s; No. of MIPS:10RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1319260-PIC18F6628-I/PT 1654646 PIC18F6628-I/PT-ND 685-PIC18F6628-I/PT PIC18F6628-I/PT PIC18F6628-I/PT PIC18F6628-I/PT PIC18F6628-I/PT 54M5034
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 96 KB 3.94 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.84 KB
ROM 1 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers
Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers