Microchip Technology, Inc. Microcontrollers PIC18F65K40-I/PT

Description
MCU,PIC18F65,64MHz,3 2KB Flash,TQFP64
Request a Quote Datasheet
Description
MCU,PIC18F65,64MHz,3 2KB Flash,TQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1345593 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345593
Microcontrollers 1345593
MCU,PIC18F65,64MHz,3 2KB Flash,TQFP64

MCU,PIC18F65,64MHz,32KB Flash,TQFP64

Supplier's Site
Microcontrollers - 1345611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345611P
Microcontrollers 1345611P
MCU,PIC18F65,64MHz,3 2KB Flash,TQFP64

MCU,PIC18F65,64MHz,32KB Flash,TQFP64

Supplier's Site
Microcontrollers - 1345611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1345611
Microcontrollers 1345611
MCU,PIC18F65,64MHz,3 2KB Flash,TQFP64

MCU,PIC18F65,64MHz,32KB Flash,TQFP64

Supplier's Site
Microcontrollers - PIC18F65K40-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65K40-I/PT-ND
Microcontrollers PIC18F65K40-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65K40-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65K40-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65K40-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K40-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64TQFP Product overview: PIC18F65K40-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65K40-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F65K40-I/PT - 889680-PIC18F65K40-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65K40-I/PT
889680-PIC18F65K40-I/PT
Embedded - Embedded - Microcontrollers - PIC18F65K40-I/PT 889680-PIC18F65K40-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889680-PIC18F65K40-I /PT Series: PIC® XLP™ 18K Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 64MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 60 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 45x10b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2.3V ~ 5.5V Family Name: PIC18F65K40 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889680-PIC18F65K40-I/PT
Series: PIC® XLP™ 18K
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 64MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 45x10b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 5.5V
Family Name: PIC18F65K40
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F65K40-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F65K40-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F65K40-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC18F65K40-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65K40-I/PT
Microcontrollers PIC18F65K40-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip - 55AC3013 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip
55AC3013
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip 55AC3013
MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:60I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:60I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F65K40-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F65K40-I/PT
Embedded - Microcontrollers PIC18F65K40-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65K40-I/PT
8-bit Microcontrollers - MCU PIC18F65K40-I/PT
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD

Buy Now Datasheet
Microcontrollers - PIC18F65K40-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F65K40-I/PT
Microcontrollers PIC18F65K40-I/PT
IC MCU 8BIT 32KB FLASH 64TQFP

IC MCU 8BIT 32KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1345593 1345611P PIC18F65K40-I/PT-ND 685-PIC18F65K40-I/PT 889680-PIC18F65K40-I/PT PIC18F65K40-I/PT PIC18F65K40-I/PT 55AC3013 PIC18F65K40-I/PT PIC18F65K40-I/PT PIC18F65K40-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F65K40-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-64; Product Range Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2.05 KB 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 32 KB 32 KB 1.02 KB 1 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP TQFP; Other; 64-TQFP Other; Tray QFP; TQFP; Other; 64-TQFP (10x10) TQFP; Other; 64-TQFP QFP; TQFP; Other; 64-TQFP TQFP; Other; TQFP QFP; Other; 64-TQFP
Pin Count 64 64 64 64 64
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers