Microchip Technology, Inc. 8-bit 8BIT 32KB Embedded Microcontroller MCU PIC18F65J94-I/MR

Description
IC MCU 8BIT 32KB FLASH 64QFN Product overview: PIC18F65J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J94-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 64QFN Product overview: PIC18F65J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J94-I/MR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F65J94-I/MR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F65J94-I/MR
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F65J94-I/MR
IC MCU 8BIT 32KB FLASH 64QFN Product overview: PIC18F65J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J94-I/MR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 64QFN Product overview: PIC18F65J94-I/MR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F65J94-I/MR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F65J94-I/MR - 733406-PIC18F65J94-I/MR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F65J94-I/MR
733406-PIC18F65J94-I/MR
Embedded - Embedded - Microcontrollers - PIC18F65J94-I/MR 733406-PIC18F65J94-I/MR
Manufacturer: Microchip Technology Win Source Part Number: 733406-PIC18F65J94-I /MR Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 64-VFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18F65J94 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): PIC18F65J94-I/PT; PIC18F65J94T-I/PT; PIC18F65J94T-I/MR; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 733406-PIC18F65J94-I/MR
Series: PIC XLP 18J
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 64-VFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18F65J94
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): PIC18F65J94-I/PT; PIC18F65J94T-I/PT; PIC18F65J94T-I/MR;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F65J94-I/MR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F65J94-I/MR-ND
Microcontrollers PIC18F65J94-I/MR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F65J94-I/MR
Embedded - Microcontrollers PIC18F65J94-I/MR
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F65J94-I/MR
8-bit Microcontrollers - MCU PIC18F65J94-I/MR
8-bit Microcontrollers - MCU 64 pins 32KB Flash 4KB RAM 16MIPS

8-bit Microcontrollers - MCU 64 pins 32KB Flash 4KB RAM 16MIPS

Buy Now Datasheet
Microcontrollers - PIC18F65J94-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F65J94-I/MR
Microcontrollers PIC18F65J94-I/MR
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-QFN (9x9)

Buy Now Datasheet
IC MCU 8BIT 32KB FLASH 64QFN - 536-PIC18F65J94-I/MR - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 32KB FLASH 64QFN
536-PIC18F65J94-I/MR
IC MCU 8BIT 32KB FLASH 64QFN 536-PIC18F65J94-I/MR
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18F65J94-I/MR 733406-PIC18F65J94-I/MR PIC18F65J94-I/MR-ND PIC18F65J94-I/MR PIC18F65J94-I/MR PIC18F65J94-I/MR 536-PIC18F65J94-I/MR
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F65J94-I/MR Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers IC MCU 8BIT 32KB FLASH 64QFN
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.3 volts
Serial Interface I2C/SPI/USART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, IrDA, LIN, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
 - C164CILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
7 suppliers