Microchip Technology, Inc. PIC18F63J90

Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet
Description
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels) Integrated LCD Voltage Boost Regulator nanoWatt Power Managed Modes Run, Idle and down to 0.1uA SLEEP modes Analog Features 10-bit ADC, 12 channels, 100K samples per second Programmable Low Voltage Detection Module Programmable Brown-out-Reset Module Two Analog Comparators Other Peripherals Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode EUSART module including LIN bus support Four Timer Modules Two CCP

LCD PIC18F Microcontroller with 8K bytes of Flash and 1024 bytes of RAM. These devices are easily adapted for handheld meters, thermostats, home security and power/gas/water metering products.

Additional Features

    CPU
    • Up to 10 MIPS Performance
    • C compiler optimized RISC architecture
    • 8x8 Single Cycle Hardware Multiply
    • Internal oscillator support-31 kHz to 8MHz
    • Voltage range; 2.0V to 3.6V
    LCD Module
    • An integrated LCD driver module, capable of driving 48 segments and 4 commons for LCD display (132 pixels)
    • Integrated LCD Voltage Boost Regulator
    nanoWatt Power Managed Modes
    • Run, Idle and down to 0.1uA SLEEP modes
    Analog Features
    • 10-bit ADC, 12 channels, 100K samples per second
    • Programmable Low Voltage Detection Module
    • Programmable Brown-out-Reset Module
    • Two Analog Comparators
    Other Peripherals
    • Master Synchronous Serial Port supports SPI™ and I2C™ master and slave mode
    • EUSART module including LIN bus support
    • Four Timer Modules
    • Two CCP
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F63J90
Bits Other; 10-bit
Number 12
RAM 1.02 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7672AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers