PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 64TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 8KB (4K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 8KB FLASH 64TQFP
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU 16kBF 768RM 68I/O
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F6310-E/PT-ND | PIC18F6310-E/PT | PIC18F6310-E/PT | PIC18F6310-E/PT | 08J9636 | PIC18F6310-E/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 12x10b | |||||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |||
| ROM | 8 KB |