IC MCU 8BIT 16KB FLASH 48VFQFN
16KB FLASH, 1KB RAM, 2X OPA, 12-
16KB FLASH, 1KB RAM, 2X OPA, 12-
16KB FLASH, 1KB RAM, 2X OPA, 12
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F54Q71T-I/6LXTR-ND | PIC18F54Q71T-I/6LX |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit |
| Clock Speed | 64 MHz | 64 MHz |
| Bits | 8 Bit; Other; A/D 43x12b SAR; D/A 2x8b, 1x10b | |
| RAM | 1 KB | 1 KB |
| ROM | 16 KB |