IC MCU 8BIT 128KB FLASH 40DIP Product overview: PIC18F47Q43-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47Q43-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1322689-PIC18F47Q43-
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 64MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Data Converters: A/D 35x12b; D/A 1x8b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
HTSUS: 8542.31.0001
Other Part Number: 150-PIC18F47Q43-I/P
Base Product Number: PIC18F47
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP
IC MCU 8BIT 128KB FLASH 40DIP
IC MCU 8BIT 128KB FLASH 40DIP
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 3x 16-bit PWMs, 6 ch DMA Comparator, 8-bit DAC, 12-bit ADCC, CWG, 5 USART, SPI/I2C
PIC PIC® XLP™ 18F, Functional Safety (FuSa) Microcontroller IC 8-Bit 64MHz 128KB (128K x 8) FLASH 40-PDIP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2034748 | 2034749P | 685-PIC18F47Q43-I/P | 1322689-PIC18F47Q43-I/P | 150-PIC18F47Q43-I/P-ND | PIC18F47Q43-I/P | PIC18F47Q43-I/P | PIC18F47Q43-I/P | PIC18F47Q43-I/P |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| ROM Type | Flash | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | ||||
| Package Type | CDIP; PDIP; Other; Pdip | CDIP; PDIP; Other; PDIP | Other; Tube | CDIP; Other; 40-DIP (0.600", 15.24mm) | CDIP; Other; "40-DIP (0.600"", 15.24mm)" | CDIP; Other; 40-DIP (0.600", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | ||
| Pin Count | 40 | 40 | 40 | ||||||
| ROM | 128 KB | 1.02 KB | 1 KB | 128 KB |