Microchip Technology, Inc. Microcontrollers PIC18F47J53T-I/PT

Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F47J53T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F47J53T-I/PTDKR-ND
Microcontrollers PIC18F47J53T-I/PTDKR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F47J53T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F47J53T-I/PTTR-ND
Microcontrollers PIC18F47J53T-I/PTTR-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F47J53T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F47J53T-I/PTCT-ND
Microcontrollers PIC18F47J53T-I/PTCT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F47J53T-I/PT - 851492-PIC18F47J53T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F47J53T-I/PT
851492-PIC18F47J53T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F47J53T-I/PT 851492-PIC18F47J53T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 851492-PIC18F47J53T- I/PT Series: PIC® XLP™ 18J Features: series Microcontroller IC Package: Reel - TR Number of I/O: 34 Family Name: PIC18F47J53 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1200 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F47J53T-I/PTDKR , PIC18F47J53T-I/PTCT, PIC18F47J53T-I/PT-ND , PIC18F47J53T-I/PTTR

Manufacturer: Microchip Technology
Win Source Part Number: 851492-PIC18F47J53T-I/PT
Series: PIC® XLP™ 18J
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 34
Family Name: PIC18F47J53
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1200
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F47J53T-I/PTDKR, PIC18F47J53T-I/PTCT, PIC18F47J53T-I/PT-ND, PIC18F47J53T-I/PTTR

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18F47J53T-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18F47J53T-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47J53T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47J53T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 44TQFP Product overview: PIC18F47J53T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F47J53T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F47J53T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F47J53T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F47J53T-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F47J53T-I/PT
8-bit Microcontrollers - MCU PIC18F47J53T-I/PT
8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC

8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F47J53T-I/PT
Embedded - Microcontrollers PIC18F47J53T-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F47J53T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F47J53T-I/PT
Microcontrollers PIC18F47J53T-I/PT
IC MCU 8BIT 128KB FLASH 44TQFP

IC MCU 8BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F47J53T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F47J53T-I/PT
Microcontrollers PIC18F47J53T-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 128KB (64K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F47J53T-I/PTDKR-ND 851492-PIC18F47J53T-I/PT 685-PIC18F47J53T-I/PT PIC18F47J53T-I/PT PIC18F47J53T-I/PT PIC18F47J53T-I/PT PIC18F47J53T-I/PT PIC18F47J53T-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F47J53T-I/PT 8-bit 8BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x10b/12b
RAM 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - BCM20702B0KWFBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details