IC MCU 8BIT 64KB FLASH 40VQFN
IC MCU 8BIT 64KB FLASH 40VQFN Product overview: PIC18F46Q84-I/NHX from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46Q84-I/NH
Win Source Part Number: 1356590-PIC18F46Q84-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 18F-Q84
Package: Tube
Product Status: Active
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-VQFN (5x5)
Base Product Number: PIC18F46
Mounting Type: Surface Mount, Wettable Flank
REACH Status: REACH Unaffected
Speed: 64MHz
Number of I/O: 36
Core Processor: PIC
Core Size: 8-Bit
Connectivity: CANbus, I²C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
Data Converters: A/D 35x12b SAR ; D/A 1x8b
Oscillator Type: Internal
CAN-FD,64KB Flash,8KB RAM, 12bADC3,UTMR,
CAN-FD,64KB Flash,8KB RAM, 12bADC3,UTMR,
CAN-FD,64KB Flash,8KB RAM, 12bADC3,UTMR,
IC MCU 8BIT 64KB FLASH 40VQFN
PIC PIC® 18F-Q84 Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-VQFN (5x5)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F46Q84-I/NHX-ND | 685-PIC18F46Q84-I/NHX | 1356590-PIC18F46Q84-I/NHX | 2515653P | PIC18F46Q84-I/NHX | PIC18F46Q84-I/NHX |
| Product Name | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 35x12b SAR ; D/A 1x8b | |||||
| RAM | 8 KB | 8 KB | 64 KB | 8 KB | 8 KB | |
| ROM | 64 KB | 1 KB | 1 KB |