PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-PDIP
64KB FLASH, 4KB RAM, 1KB EEPROM
64KB FLASH, 4KB RAM, 1KB EEPROM,
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F46Q43-E/P-ND | PIC18F46Q43-E/P | PIC18F46Q43-E/P | PIC18F46Q43-E/P |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | ||
| Bits | 8 Bit; Other; A/D 35x12b; D/A 1x8b | |||
| RAM | 4 KB | 4 KB | 1 KB | |
| ROM | 64 KB |