PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-QFN (5x5)
64KB FLASH, 4KB RAM, 1KB EEPROM,
IC MCU 8BIT 64KB FLASH 40QFN
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 40-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC18F46Q43-E/MP-ND | PIC18F46Q43-E/MP | PIC18F46Q43-E/MP | PIC18F46Q43-E/MP |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |
| Bits | 8 Bit; Other; A/D 35x12b; D/A 1x8b | |||
| RAM | 4 KB | 4 KB | 4 KB | |
| ROM | 64 KB |