Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46K80T-E/PTVAO PIC18F46K80T-E/PTVAO

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981940-PIC18F46K80T- E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981940-PIC18F46K80T- E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46K80T-E/PTVAO - 981940-PIC18F46K80T-E/PTVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K80T-E/PTVAO
981940-PIC18F46K80T-E/PTVAO
Embedded - Embedded - Microcontrollers - PIC18F46K80T-E/PTVAO 981940-PIC18F46K80T-E/PTVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981940-PIC18F46K80T- E/PTVAO Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981940-PIC18F46K80T-E/PTVAO
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
8-bit 3.56 KB 5.5V Embedded Microcontroller MCU - 685-PIC18F46K80T-E/PTVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.56 KB 5.5V Embedded Microcontroller MCU
685-PIC18F46K80T-E/PTVAO
8-bit 3.56 KB 5.5V Embedded Microcontroller MCU 685-PIC18F46K80T-E/PTVAO
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, TQFP-44, RoHS Product overview: PIC18F46K80T-E/PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80T-E/P TVAO can be used for catalog matching and distributor lookup.

8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, TQFP-44, RoHS Product overview: PIC18F46K80T-E/PTVAO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.56 KB, 5.5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.56 KB, 5.5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K80T-E/PTVAO can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 981940-PIC18F46K80T-E/PTVAO 685-PIC18F46K80T-E/PTVAO
Product Name Embedded - Embedded - Microcontrollers - PIC18F46K80T-E/PTVAO 8-bit 3.56 KB 5.5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CALMCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CR16MCS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 16 MHz
View Details
2 suppliers