Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46K22-I/MV PIC18F46K22-I/MV

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238276-PIC18F46K22- I/MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22T-I/SS; PIC18F46K22-I/SO; PIC18F46K22T-I/SO; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238276-PIC18F46K22- I/MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22T-I/SS; PIC18F46K22-I/SO; PIC18F46K22T-I/SO; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/MV - 1238276-PIC18F46K22-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/MV
1238276-PIC18F46K22-I/MV
Embedded - Embedded - Microcontrollers - PIC18F46K22-I/MV 1238276-PIC18F46K22-I/MV
Manufacturer: Microchip Technology Win Source Part Number: 1238276-PIC18F46K22- I/MV Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 64MHz Package: 40-UFQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 5.5 V Family Name: PIC18F46K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 40-UQFN (5x5) Alternative Parts (Cross-Reference): PIC18F46K22T-I/SS; PIC18F46K22-I/SO; PIC18F46K22T-I/SO; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1238276-PIC18F46K22-I/MV
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 40-UFQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F46K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 40-UQFN (5x5)
Alternative Parts (Cross-Reference): PIC18F46K22T-I/SS; PIC18F46K22-I/SO; PIC18F46K22T-I/SO;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 8233889P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233889P
Microcontrollers 8233889P
MCU 8-Bit 64K Flash XLP UQFN40EP

MCU 8-Bit 64K Flash XLP UQFN40EP

Supplier's Site
Microcontrollers - 8233889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8233889
Microcontrollers 8233889
MCU 8-Bit 64K Flash XLP UQFN40EP

MCU 8-Bit 64K Flash XLP UQFN40EP

Supplier's Site
Microcontrollers - 1652061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652061
Microcontrollers 1652061
MCU 8-Bit 64K Flash XLP UQFN40EP

MCU 8-Bit 64K Flash XLP UQFN40EP

Supplier's Site
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K22-I/MV
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K22-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K22-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46K22-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K22-I/MV-ND
Microcontrollers PIC18F46K22-I/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K22-I/MV
8-bit Microcontrollers - MCU PIC18F46K22-I/MV
8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP

Buy Now Datasheet
Microcontrollers - PIC18F46K22-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K22-I/MV
Microcontrollers PIC18F46K22-I/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC18F46K22-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K22-I/MV
Microcontrollers PIC18F46K22-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F46K22-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K22-I/MV
Embedded - Microcontrollers PIC18F46K22-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K22-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K22-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K22-I/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Uqfn-40; Product Range Microchip - 23T3170 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Uqfn-40; Product Range Microchip
23T3170
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Uqfn-40; Product Range Microchip 23T3170
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, UQFN-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, UQFN-40; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238276-PIC18F46K22-I/MV 8233889P 8233889 1652061 685-PIC18F46K22-I/MV PIC18F46K22-I/MV-ND PIC18F46K22-I/MV PIC18F46K22-I/MV PIC18F46K22-I/MV PIC18F46K22-I/MV PIC18F46K22-I/MV 23T3170
Product Name Embedded - Embedded - Microcontrollers - PIC18F46K22-I/MV Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Uqfn-40; Product Range Microchip
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.9 KB 3.9 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 1 KB 65.54 KB 65.54 KB 65.54 KB 1.02 KB 64 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers