IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K22-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K22-I/ML
Manufacturer: Microchip Technology
Win Source Part Number: 1238275-PIC18F46K22-
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 64MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 5.5 V
Family Name: PIC18F46K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F46K22-I/P; PIC18F46K22T-I/PT; PIC18F46K22-I/PT;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
IC MCU 8BIT 64KB FLASH 44QFN
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of MIPS:16RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 8b FamilynanoWat XLP
IC MCU 8BIT 64KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F46K22-I/ML | 1238275-PIC18F46K22-I/ML | PIC18F46K22-I/ML-ND | PIC18F46K22-I/ML | PIC18F46K22-I/ML | 65R6011 | PIC18F46K22-I/ML | PIC18F46K22-I/ML | PIC18F46K22-I/ML |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F46K22-I/ML | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 3.8 KB | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 1.02 KB | 1 KB | 64 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH |