Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46K20T-I/PT PIC18F46K20T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 026800-PIC18F46K20T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 14x10b Family Name: PIC18F46K20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 026800-PIC18F46K20T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 14x10b Family Name: PIC18F46K20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46K20T-I/PT - 026800-PIC18F46K20T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K20T-I/PT
026800-PIC18F46K20T-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46K20T-I/PT 026800-PIC18F46K20T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 026800-PIC18F46K20T- I/PT Packaging: Reel - TR Core Processor: PIC Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 14x10b Family Name: PIC18F46K20 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 8-Bit Data RAM Size: 3.8K x 8 Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 026800-PIC18F46K20T-I/PT
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 14x10b
Family Name: PIC18F46K20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 8-Bit
Data RAM Size: 3.8K x 8
Alternative Parts (Cross-Reference): PIC18F46K20-I/P; PIC18F46K20-I/MV; PIC18F46K20T-I/MV; PIC18F46K20T-I/ML;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 2648104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648104
Microcontrollers 2648104
8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

Supplier's Site
Microcontrollers - 2648105P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648105P
Microcontrollers 2648105P
8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

Supplier's Site
Microcontrollers - 2648105 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648105
Microcontrollers 2648105
8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

8bit MCU 64KB, Flash, 3968bytes-RAM, 36I

Supplier's Site
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K20T-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K20T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20T-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F46K20T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/PTTR-ND
Microcontrollers PIC18F46K20T-I/PTTR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/PTCT-ND
Microcontrollers PIC18F46K20T-I/PTCT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20T-I/PTDKR-ND
Microcontrollers PIC18F46K20T-I/PTDKR-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 55AC3012 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
55AC3012
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 55AC3012
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3096Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; Embedded Interface RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3096Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; Embedded Interface RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K20T-I/PT
Embedded - Microcontrollers PIC18F46K20T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46K20T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K20T-I/PT
Microcontrollers PIC18F46K20T-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K20T-I/PT
8-bit Microcontrollers - MCU PIC18F46K20T-I/PT
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

Buy Now Datasheet
Microcontrollers - PIC18F46K20T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K20T-I/PT
Microcontrollers PIC18F46K20T-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026800-PIC18F46K20T-I/PT 2648104 685-PIC18F46K20T-I/PT PIC18F46K20T-I/PTTR-ND 55AC3012 PIC18F46K20T-I/PT PIC18F46K20T-I/PT PIC18F46K20T-I/PT PIC18F46K20T-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F46K20T-I/PT Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.1 KB 3.8 KB 3.8 KB
ROM 1 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C167CRLMHAKXQLA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
6 suppliers