64KB Flash, 3968B RAM, 36 I/O, nanoWatt
64KB Flash, 3968B RAM, 36 I/O, nanoWatt
64KB Flash, 3968B RAM, 36 I/O, nanoWatt
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46K20-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/PT
Manufacturer: Microchip Technology
Win Source Part Number: 1238273-PIC18F46K20-
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18F46K20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F46K20T-E/MV; PIC18F46K20-E/MV; PIC18F46K20-E/P;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 64KB FLASH 44TQFP
IC MCU 8BIT 64KB FLASH 44TQFP
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 6878641 | 6878641P | 685-PIC18F46K20-E/PT | 1238273-PIC18F46K20-E/PT | PIC18F46K20-E/PT-ND | PIC18F46K20-E/PT | PIC18F46K20-E/PT | PIC18F46K20-E/PT | PIC18F46K20-E/PT | 88K6055 |
| Product Name | Microcontrollers | Microcontrollers | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18F46K20-E/PT | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| RAM | 3.94 KB | 3.8 KB | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.84 KB | ||
| ROM | 64 KB | 1 KB | 64 KB | |||||||
| Package Type | QFP; TQFP; Other; Tqfp | QFP; TQFP; Other; TQFP | Other; Tray | TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; TQFP | ||
| Pin Count | 44 | 44 | 44 | 44 | 44 |