Microchip Technology, Inc. Microcontrollers PIC18F46K20-E/MV

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K20-E/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20-E/MV-ND
Microcontrollers PIC18F46K20-E/MV-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K20-E/MV
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K20-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K20-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/MV can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40UQFN Product overview: PIC18F46K20-E/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/MV - 1238271-PIC18F46K20-E/MV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/MV
1238271-PIC18F46K20-E/MV
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/MV 1238271-PIC18F46K20-E/MV
Manufacturer: Microchip Technology Win Source Part Number: 1238271-PIC18F46K20- E/MV Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): PIC18F46K20-E/PT; PIC18F46K20T-E/MV; PIC18F46K20-E/MV; PIC18F46K20-E/P; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238271-PIC18F46K20-E/MV
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F46K20-E/PT; PIC18F46K20T-E/MV; PIC18F46K20-E/MV; PIC18F46K20-E/P;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - PIC18F46K20-E/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K20-E/MV
Microcontrollers PIC18F46K20-E/MV
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip - 39T6750 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip
39T6750
Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip 39T6750
MCU, 8BIT, 64MHZ, UQFN-EP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

MCU, 8BIT, 64MHZ, UQFN-EP-40; Product Range:PIC18 Family PIC18F K4x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8KB; No. of Pins:40Pins; MCU Case Style:UQFN-EP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K20-E/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K20-E/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K20-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K20-E/MV
8-bit Microcontrollers - MCU PIC18F46K20-E/MV
8-bit Microcontrollers - MCU 64KB FL 3968b RAM 8b Familynanowatt XLP

8-bit Microcontrollers - MCU 64KB FL 3968b RAM 8b Familynanowatt XLP

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F46K20-E/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K20-E/MV
Embedded - Microcontrollers PIC18F46K20-E/MV
IC MCU 8BIT 64KB FLASH 40UQFN

IC MCU 8BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K20-E/MV-ND 685-PIC18F46K20-E/MV 1238271-PIC18F46K20-E/MV PIC18F46K20-E/MV 39T6750 PIC18F46K20-E/MV PIC18F46K20-E/MV PIC18F46K20-E/MV
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F46K20-E/MV Microcontrollers Mcu, 8Bit, 64Mhz, Uqfn-Ep-40; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 64 MHz 48 MHz 64 MHz 48 MHz
Bits Other; A/D 14x10b
RAM 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Embedded - Microcontrollers - C165LMHABXQMA1 - 893541-C165LMHABXQMA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
ROM Type ROMLess; ROMless
View Details
6 suppliers