Microchip Technology, Inc. Microcontrollers PIC18F46K20-E/ML

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F46K20-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46K20-E/ML-ND
Microcontrollers PIC18F46K20-E/ML-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/ML - 1238270-PIC18F46K20-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/ML
1238270-PIC18F46K20-E/ML
Embedded - Embedded - Microcontrollers - PIC18F46K20-E/ML 1238270-PIC18F46K20-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238270-PIC18F46K20- E/ML Series: PIC XLP 18K Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18F46K20 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18F46K20T-E/ML; PIC18F46K20T-E/MV; PIC18F46K20-E/MV; Introduction Date: March 15, 2007 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1238270-PIC18F46K20-E/ML
Series: PIC XLP 18K
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18F46K20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18F46K20T-E/ML; PIC18F46K20T-E/MV; PIC18F46K20-E/MV;
Introduction Date: March 15, 2007
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46K20-E/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46K20-E/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18F46K20-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46K20-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip - 88K6053 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip
88K6053
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip 88K6053
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, QFN-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.84KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46K20-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46K20-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46K20-E/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
Microcontrollers - PIC18F46K20-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46K20-E/ML
Microcontrollers PIC18F46K20-E/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC18F46K20-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46K20-E/ML
Microcontrollers PIC18F46K20-E/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18F46K20-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F46K20-E/ML
Embedded - Microcontrollers PIC18F46K20-E/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46K20-E/ML
8-bit Microcontrollers - MCU PIC18F46K20-E/ML
8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

8-bit Microcontrollers - MCU 64KB Flash 3968B RAM 36 I/O 8B

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F46K20-E/ML-ND 1238270-PIC18F46K20-E/ML 685-PIC18F46K20-E/ML 88K6053 PIC18F46K20-E/ML PIC18F46K20-E/ML PIC18F46K20-E/ML PIC18F46K20-E/ML PIC18F46K20-E/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F46K20-E/ML 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 64 MHz 64 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 14x10b
RAM 3.8 KB 64 KB 3.8 KB 3.84 KB 3.8 KB 3.8 KB 3.8 KB
ROM 64 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAFXUMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-COP8780CJ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 4.5 to 6 volts
View Details
5 suppliers