Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18F46J53-I/PT PIC18F46J53-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792107-PIC18F46J53-I /PT Series: PIC XLP 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F46J53 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46J53-I/ML; PIC18F46J53T-I/PT; PIC18F46J53T-I/ML; PIC18F46J53T-I/ML; PIC18F46J53T-I/PT; PIC18F46J53-E/PT 301; Introduction Date: June 17, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792107-PIC18F46J53-I /PT Series: PIC XLP 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F46J53 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46J53-I/ML; PIC18F46J53T-I/PT; PIC18F46J53T-I/ML; PIC18F46J53T-I/ML; PIC18F46J53T-I/PT; PIC18F46J53-E/PT 301; Introduction Date: June 17, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18F46J53-I/PT - 792107-PIC18F46J53-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F46J53-I/PT
792107-PIC18F46J53-I/PT
Embedded - Embedded - Microcontrollers - PIC18F46J53-I/PT 792107-PIC18F46J53-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792107-PIC18F46J53-I /PT Series: PIC XLP 18J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, LIN, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Supply Voltage: 2.15 V ~ 3.6 V Family Name: PIC18F46J53 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18F46J53-I/ML; PIC18F46J53T-I/PT; PIC18F46J53T-I/ML; PIC18F46J53T-I/ML; PIC18F46J53T-I/PT; PIC18F46J53-E/PT 301; Introduction Date: June 17, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792107-PIC18F46J53-I/PT
Series: PIC XLP 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, LIN, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 2.15 V ~ 3.6 V
Family Name: PIC18F46J53
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F46J53-I/ML; PIC18F46J53T-I/PT; PIC18F46J53T-I/ML; PIC18F46J53T-I/ML; PIC18F46J53T-I/PT; PIC18F46J53-E/PT 301;
Introduction Date: June 17, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18F46J53-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F46J53-I/PT-ND
Microcontrollers PIC18F46J53-I/PT-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F46J53-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F46J53-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J53-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J53-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F46J53-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F46J53-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F46J53-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F46J53-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F46J53-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F46J53-I/PT
8-bit Microcontrollers - MCU PIC18F46J53-I/PT
8-bit Microcontrollers - MCU 64KB Flash 4KB RAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 64KB Flash 4KB RAM 12MIPS nanoWatt

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F46J53-I/PT
Embedded - Microcontrollers PIC18F46J53-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18F46J53-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F46J53-I/PT
Microcontrollers PIC18F46J53-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC18F46J53-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F46J53-I/PT
Microcontrollers PIC18F46J53-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792107-PIC18F46J53-I/PT PIC18F46J53-I/PT-ND 685-PIC18F46J53-I/PT PIC18F46J53-I/PT PIC18F46J53-I/PT PIC18F46J53-I/PT PIC18F46J53-I/PT PIC18F46J53-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18F46J53-I/PT Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.15 to 3.6 volts 2.15 to 3.6 volts 2.15 to 3.6 volts 3.6 volts 2.15 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - C164CM4EFABKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details