PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 80KB FLASH 40DIP
8-bit Microcontrollers - MCU 80KB FL 3328bytes- RAM 36I/O
IC MCU 8BIT 80KB FLASH 40DIP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 40-PDIP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4682-I/P-ND | 88K6065 | PIC18F4682-I/P | PIC18F4682-I/P | PIC18F4682-I/P | PIC18F4682-I/P |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 80 KB |