Microchip Technology, Inc. Microcontrollers PIC18F4680-I/PT

Description
MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN
Request a Quote Datasheet
Description
MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6988915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988915
Microcontrollers 6988915
MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

Supplier's Site
Microcontrollers - 6988915P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6988915P
Microcontrollers 6988915P
MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

Supplier's Site
Microcontrollers - 1653335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1653335
Microcontrollers 1653335
MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

MCU 64 KB Flash, 3328 RAM, 36 I/O w/ECAN

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18F4680-I/PT - 086576-PIC18F4680-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F4680-I/PT
086576-PIC18F4680-I/PT
Embedded - Embedded - Microcontrollers - PIC18F4680-I/PT 086576-PIC18F4680-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086576-PIC18F4680-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 4.2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.25K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Manufacturer: Microchip Technology
Win Source Part Number: 086576-PIC18F4680-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 4.2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.25K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Microcontrollers - PIC18F4680-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F4680-I/PT-ND
Microcontrollers PIC18F4680-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18F4680-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18F4680-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4680-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4680-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18F4680-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4680-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F4680-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F4680-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F4680-I/PT
64KB 4.2V~5.5V PIC 3.25KB 40MHz FLASH 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 4.2V~5.5V PIC 3.25KB 40MHz FLASH 36 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F4680-I/PT
Embedded - Microcontrollers PIC18F4680-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
MCU, 8-Bit, CMOS, '44 Pin, 64 KB Flash,3328 RAM, 36 I/O w/ECAN - 70046315 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, CMOS, '44 Pin, 64 KB Flash,3328 RAM, 36 I/O w/ECAN
70046315
MCU, 8-Bit, CMOS, '44 Pin, 64 KB Flash,3328 RAM, 36 I/O w/ECAN 70046315
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets. 10 MIPS 2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6) 77 Instructions Upwardly Compatible with PIC16C 1 WDT on All Devices C Compiler Efficient Instruction Set

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. Microchip’s High Performance Architecture encompasses the PIC18 family of devices. These microcontrollers utilize a 16-bit program word architecture with 18- to 80-pin package options. The PIC18 devices are high performance microcontrollers with integrated A/D converters. All PIC18 microcontrollers incorporate an advanced RISC architecture that supports Flash and OTP devices. The PIC18 has enhanced core features, 32 level-deep stack and multiple internal and external interrupts. The separate instruction and data buses of the Harvard architecture allow a 16-bit instruction word with separate 8-bit data. The two-stage instruction pipeline enables all instructions to execute in a single cycle, except for program branches, which require two cycles. A total of 79 instructions (reduced instruction set) are available. The PIC18 family has special features to reduce external components, thus minimizing cost, enhancing system reliability and reducing power consumption. The PIC18 family builds on the foundation established by the other 8-bit PIC microcontrollers and provides engineers with a smooth, easy migration to these higher levels of performance and feature sets.

  • 10 MIPS
    2.0-5.5 VDD (PIC18FXXJXX VDD= 2.0-3.6)
  • 77 Instructions
  • Upwardly Compatible with PIC16C
  • 1 WDT on All Devices
  • C Compiler Efficient Instruction Set
Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F4680-I/PT
8-bit Microcontrollers - MCU PIC18F4680-I/PT
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN

8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 64 Kb, 3.3 Kb, 44, Tqfp Rohs Compliant Microchip - 01M8491 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 64 Kb, 3.3 Kb, 44, Tqfp Rohs Compliant Microchip
01M8491
8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 64 Kb, 3.3 Kb, 44, Tqfp Rohs Compliant Microchip 01M8491
8 Bit Microcontroller, Flash, PIC18F, 40 MHz, 64 KB, 3.3 KB, 44, TQFP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC18F, 40 MHz, 64 KB, 3.3 KB, 44, TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 89H0718 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
89H0718
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 89H0718
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.3KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.3KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18F4680-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F4680-I/PT
Microcontrollers PIC18F4680-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F4680-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F4680-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F4680-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F4680-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F4680-I/PT
Microcontrollers PIC18F4680-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6988915 6988915P 1653335 086576-PIC18F4680-I/PT PIC18F4680-I/PT-ND 685-PIC18F4680-I/PT PIC18F4680-I/PT PIC18F4680-I/PT 70046315 PIC18F4680-I/PT 01M8491 89H0718 PIC18F4680-I/PT PIC18F4680-I/PT PIC18F4680-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F4680-I/PT Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers MCU, 8-Bit, CMOS, '44 Pin, 64 KB Flash,3328 RAM, 36 I/O w/ECAN 8-bit Microcontrollers - MCU 8 Bit Microcontroller, Flash, Pic18F, 40 Mhz, 64 Kb, 3.3 Kb, 44, Tqfp Rohs Compliant Microchip Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
RAM 3.33 KB 3.33 KB 64 KB 3.25 KB 3.25 KB 3.25 KB 3.3 KB 3.25 KB 3.25 KB 3.25 KB
ROM 64 KB 1 KB 64 KB 1.02 KB
Package Type QFP; TQFP; Other; Tqfp QFP; TQFP; Other; TQFP QFP; TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; Tray QFP; TQFP TQFP TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; Other; 44-TQFP
Pin Count 44 44 44 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers