Manufacturer: Microchip Technology
Win Source Part Number: 889674-PIC18F4680-I/
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4.2V ~ 5.5V
Family Name: PIC18F4680
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F4680IP, PIC18F4680-I/P-NDR
IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18F4680-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4680-I/P can be used for catalog matching and distributor lookup.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Micro, 64 KB Fl, 3328 RAM, 36 I/O w/ECAN
Micro, 64 KB Fl, 3328 RAM, 36 I/O w/ECAN
Micro, 64 KB Fl, 3328 RAM, 36 I/O w/ECAN
IC MCU 8BIT 64KB FLASH 40DIP
IC MCU 8BIT 64KB FLASH 40DIP
8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Family PIC18F46xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.3KB; No. of Pins:40Pins; MCU Case Style:DIP RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 889674-PIC18F4680-I/P | 685-PIC18F4680-I/P | PIC18F4680-I/P-ND | 6811112 | 6811112P | PIC18F4680-I/P | PIC18F4680-I/P | PIC18F4680-I/P | PIC18F4680-I/P | 89H0717 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F4680-I/P | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| RAM | 64 KB | 3.25 KB | 3.25 KB | 3.33 KB | 3.25 KB | 3.25 KB | 3.3 KB | |||
| ROM | 1 KB | 1.02 KB | 64 KB | 64 KB | ||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH |