Microchip Technology, Inc. Microcontrollers PIC18F45K80-I/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F45K80-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K80-I/PT-ND
Microcontrollers PIC18F45K80-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7154191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154191
Microcontrollers 7154191
MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 7154191P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154191P
Microcontrollers 7154191P
MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Microcontrollers - 8895477 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895477
Microcontrollers 8895477
MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

MCU, 32kB Flash, ECAN, 12-bit ADC, CTMU

Supplier's Site
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K80-I/PT
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K80-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F45K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K80-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18F45K80-I/PT - 276343-PIC18F45K80-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45K80-I/PT
276343-PIC18F45K80-I/PT
Embedded - Embedded - Microcontrollers - PIC18F45K80-I/PT 276343-PIC18F45K80-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 276343-PIC18F45K80-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 35 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 11x12b Family Name: PIC18F45K80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 64MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3.6K x 8 Alternative Parts (Cross-Reference): PIC18F45K80-I/P; PIC18F45K80T-I/ML; PIC18F45K80-I/ML; Introduction Date: January 27, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Automation & Process Control, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 276343-PIC18F45K80-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 11x12b
Family Name: PIC18F45K80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 64MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3.6K x 8
Alternative Parts (Cross-Reference): PIC18F45K80-I/P; PIC18F45K80T-I/ML; PIC18F45K80-I/ML;
Introduction Date: January 27, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Automation & Process Control, Industrial

Buy Now Datasheet
Microcontrollers - PIC18F45K80-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K80-I/PT
Microcontrollers PIC18F45K80-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC18F45K80-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC18F45K80-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC18F45K80-I/PT
32KB 1.8V~5.5V PIC 3.6KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.8V~5.5V PIC 3.6KB 64MHz FLASH 35 TQFP-44(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K80-I/PT
8-bit Microcontrollers - MCU PIC18F45K80-I/PT
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 76R6697 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
76R6697
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 76R6697
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; Operating Frequency Max:64MHz; Program Memory Size:32KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU - 70047564 - Allied Electronics, Inc.
Fort Worth, TX, USA
44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU
70047564
44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU 70047564
44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU

44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K80-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K80-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K80-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18F45K80-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K80-I/PT
Microcontrollers PIC18F45K80-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K80-I/PT
Embedded - Microcontrollers PIC18F45K80-I/PT
IC MCU 8BIT 32KB FLASH 44TQFP

IC MCU 8BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F45K80-I/PT-ND 7154191 7154191P 685-PIC18F45K80-I/PT 276343-PIC18F45K80-I/PT PIC18F45K80-I/PT PIC18F45K80-I/PT PIC18F45K80-I/PT 76R6697 70047564 PIC18F45K80-I/PT PIC18F45K80-I/PT PIC18F45K80-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18F45K80-I/PT Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 44 TQFP 10X10X1MM TRAY, ECAN, 32KB FLASH, 4KB RAM, 16 MIPS, 12-BIT ADC, CTMU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b Other; 12bit
RAM 3.6 KB 1.02 to 3.65 KB 3.6 KB 32 KB 3.6 KB 3.6 KB 3.6 KB 3.6 KB
ROM 32 KB 32 KB 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC812BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161JCLFCABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
3 suppliers