Microchip Technology, Inc. Microcontrollers PIC18F45K50-I/P

Description
MCU,PIC18F45K50,48MH z,32KB Flash,PDIP40
Request a Quote Datasheet
Description
MCU,PIC18F45K50,48MH z,32KB Flash,PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7863915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7863915
Microcontrollers 7863915
MCU,PIC18F45K50,48MH z,32KB Flash,PDIP40

MCU,PIC18F45K50,48MHz,32KB Flash,PDIP40

Supplier's Site
Microcontrollers - 1459016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459016
Microcontrollers 1459016
MCU,PIC18F45K50,48MH z,32KB Flash,PDIP40

MCU,PIC18F45K50,48MHz,32KB Flash,PDIP40

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322482-PIC18F45K50-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322482-PIC18F45K50-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322482-PIC18F45K50-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322482-PIC18F45K50- I/P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 48MHz Standard Package: 10 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 2K x 8 Data Converters: A/D 25x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-DIP (0.600", 15.24mm) ECCN: 3A991A2 Fake Threat In the Open Market: 82 MSL Level: Not Applicable Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18F45K50IP Base Product Number: PIC18F45 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322482-PIC18F45K50-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 48MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 25x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18F45K50IP
Base Product Number: PIC18F45
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-PIC18F45K50-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45K50-I/P
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45K50-I/P
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K50-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K50-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18F45K50-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K50-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18F45K50-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45K50-I/P-ND
Microcontrollers PIC18F45K50-I/P-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip - 06W2982 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip
06W2982
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip 06W2982
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-40; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, DIP-40; Product Range:PIC18 Family PIC18F K5x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45K50-I/P
8-bit Microcontrollers - MCU PIC18F45K50-I/P
8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

8-bit Microcontrollers - MCU 32 KB Flash RAM 48 MHz Int.

Buy Now Datasheet
Embedded - Microcontrollers - PIC18F45K50-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F45K50-I/P
Embedded - Microcontrollers PIC18F45K50-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F45K50-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18F45K50-I/P
Microcontrollers PIC18F45K50-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet
Microcontrollers - PIC18F45K50-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45K50-I/P
Microcontrollers PIC18F45K50-I/P
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 40-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45K50-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45K50-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45K50-I/P
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7863915 1322482-PIC18F45K50-I/P 685-PIC18F45K50-I/P PIC18F45K50-I/P-ND 06W2982 PIC18F45K50-I/P PIC18F45K50-I/P PIC18F45K50-I/P PIC18F45K50-I/P PIC18F45K50-I/P
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Dip-40; Product Range Microchip 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 2.05 KB 32 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 32 KB 256 KB 32 KB
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; 40-DIP (0.600", 15.24mm) Other; Tube CDIP; Other; "40-DIP (0.600"", 15.24mm)" CDIP; Other; DIP CDIP; Other; 40-DIP (0.600", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm) CDIP; Other; 40-DIP (0.600\", 15.24mm)
Pin Count 40 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161JCLFCAKXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers