The PIC18F45K42-I/ML microcontroller from Quarktwin Technology Ltd. is an 8-bit device featuring a high-performance RISC architecture optimized for C compiler use. It operates at speeds up to 64 MHz and supports a wide operating voltage range of 2.3V to 5.5V. This microcontroller includes up to 128 KB of Flash program memory, 8 KB of SRAM, and 1 KB of EEPROM, along with advanced memory protection features such as Memory Access Partition (MAP) and programmable code protection. Key features include a 12-bit ADC with Computation capabilities for enhanced touch sensing, a vectored interrupt controller, and two Direct Memory Access (DMA) controllers for efficient data handling. The device also supports multiple communication protocols, including UART, SPI, and I²C, making it versatile for various applications. Power-saving functionalities such as sleep mode and eXtreme Low-Power (XLP) features ensure low current consumption, with typical values as low as 60 nA in sleep mode. The PIC18F45K42-I/ML is suitable for industrial applications, operating within a temperature range of -40°C to 125°C, and offers a variety of digital and analog peripherals, including timers, comparators, and a temperature sensor. Its flexible oscillator structure and robust interrupt handling make it a reliable choice for complex embedded systems.
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45K42-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K42-I/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN
MCU, 8BIT, 64MHZ, QFN-EP-44; Product Range:PIC18 Family PIC18FxxK42 Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:QFN-EP; No. of I/O s:36I/O s RoHS Compliant: Yes
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18F45K42-I/ML | PIC18F45K42-I/ML-ND | PIC18F45K42-I/ML | PIC18F45K42-I/ML | 23AC8580 | PIC18F45K42-I/ML |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, 64Mhz, Qfn-Ep-44; Product Range Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | ||
| ROM | 0.2560 KB | 32 KB | ||||
| ROM Type | EEPROM; EEPROM | Flash |