The PIC18F45K22-E/ML is an 8-bit microcontroller featuring a high-performance RISC CPU optimized for C compiler use. It offers up to 32KB of flash memory and 16 MIPS operation capability, making it suitable for a variety of applications requiring efficient processing. The device supports up to 3896 bytes of linear data memory and includes 1024 bytes of data EEPROM.
This microcontroller is equipped with a flexible oscillator structure, including a precision 16 MHz internal oscillator that can be factory-calibrated to ±1%. It supports selectable frequencies from 31 kHz to 16 MHz and can achieve up to 64 MHz performance using a built-in PLL without the need for external components.
The PIC18F45K22-E/ML also features a comprehensive set of analog capabilities, including a 10-bit ADC with up to 30 external channels, two rail-to-rail analog comparators, and a 5-bit DAC with multiple output levels. Its eXtreme Low-Power (XLP) technology allows for a sleep mode current of just 20 nA, making it ideal for battery-powered applications.
Additional features include a wide operating voltage range of 2.3V to 5.5V, self-programmability
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45K22-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45K22-E/ML
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 32KB FLASH 44QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F45K22-E/ML-ND | 685-PIC18F45K22-E/ML | PIC18F45K22-E/ML | PIC18F45K22-E/ML | PIC18F45K22-E/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 48 MHz | 64 MHz | 48 MHz | 48 MHz | |
| Bits | Other; A/D 30x10b | ||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM | 32 KB |