Microchip Technology, Inc. Microcontrollers PIC18F45J10-I/ML

Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18F45J10-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18F45J10-I/ML-ND
Microcontrollers PIC18F45J10-I/ML-ND
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC18F45J10-I/ML - 1238260-PIC18F45J10-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18F45J10-I/ML
1238260-PIC18F45J10-I/ML
Embedded - Embedded - Microcontrollers - PIC18F45J10-I/ML 1238260-PIC18F45J10-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238260-PIC18F45J10- I/ML Manufacturer Homepage: www.microchip.com Alternative Parts (Cross-Reference): PIC18F45J10T-I/PT; PIC18F45J10T-I/ML; PIC18F45J10-I/ML; PIC18F45J10-I/PT; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238260-PIC18F45J10-I/ML
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC18F45J10T-I/PT; PIC18F45J10T-I/ML; PIC18F45J10-I/ML; PIC18F45J10-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-PIC18F45J10-I/ML
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-PIC18F45J10-I/ML
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45J10-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45J10-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18F45J10-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F45J10-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip - 31K5049 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip
31K5049
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip 31K5049
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of MIPS:10 RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of MIPS:10 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18F45J10-I/ML
8-bit Microcontrollers - MCU PIC18F45J10-I/ML
8-bit Microcontrollers - MCU 32 KB FL 1024 RAM

8-bit Microcontrollers - MCU 32 KB FL 1024 RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18F45J10-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18F45J10-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18F45J10-I/ML
IC MCU 8BIT 32KB FLASH 44QFN

IC MCU 8BIT 32KB FLASH 44QFN

Supplier's Site
Embedded - Microcontrollers - PIC18F45J10-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18F45J10-I/ML
Embedded - Microcontrollers PIC18F45J10-I/ML
IC MCU 8BIT 32KB FLASH 44QFN

IC MCU 8BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Microcontrollers - PIC18F45J10-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18F45J10-I/ML
Microcontrollers PIC18F45J10-I/ML
PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

PIC PIC® 18J Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18F45J10-I/ML-ND 1238260-PIC18F45J10-I/ML 685-PIC18F45J10-I/ML 31K5049 PIC18F45J10-I/ML PIC18F45J10-I/ML PIC18F45J10-I/ML PIC18F45J10-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18F45J10-I/ML 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - AFE4110B000YS - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 8 MHz
View Details
2 suppliers
Embedded - Microcontrollers - ADUC832BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - 7GA83020840 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers