Win Source Part Number: 1340674-PIC18F4550T-
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 48MHz
Package: Tape & Reel
Standard Package: 1,200
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 2K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-TQFP
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC18F4550
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18F4550T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F4550T-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC,MICROCONTROLLER,8
MCU, 8BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F45xx Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:2KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44TQFP
IC MCU 8BIT 32KB FLASH 44TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 32kBF 2048RM FSUSB2
IC MCU 8BIT 32KB FLASH 44TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1340674-PIC18F4550T-I/PT | 685-PIC18F4550T-I/PT | PIC18F4550T-I/PTTR-ND | 08J9635 | 41AH8601 | PIC18F4550T-I/PT | PIC18F4550T-I/PT | PIC18F4550T-I/PT | PIC18F4550T-I/PT | PIC18F4550T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip | Mcu, 8Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | |||
| RAM | 32 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 256 KB | 0.2560 KB | 32 KB | |||||||
| ROM Type | Flash; FLASH | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |