Microchip Technology, Inc. PIC18F4539

Description
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD
Datasheet
Description
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4539 - Microchip Technology, Inc.
Chandler, AZ, United States
The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD

The PIC18F4539 merges all the advantages of the PIC18F architecture and the flexibility of FLASH program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4539 also features a 'C' compiler friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs.

Please consider this device PIC18F4431

Additional Features

  • 2 PWM 10-Bit
  • 40 MHz Max. Speed
  • Motor Control Kernel
  • Self-Programming
  • ICD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4539
Bits Other; 10-bit
Number 8
RAM 1.41 KB
ROM 24 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers