PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, QFN-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:QFN; No. of I/O s:36I/O s; No. Comparators:2RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 32KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4523-I/ML-ND | PIC18F4523-I/ML | PIC18F4523-I/ML | 88K6048 | PIC18F4523-I/ML | PIC18F4523-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Qfn-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x12b | |||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 32 KB |