Manufacturer: Microchip Technology
Win Source Part Number: 1238249-PIC18F44J11-
Series: PIC XLP 18J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.15 V ~ 3.6 V
Family Name: PIC18F44J11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18F44J11T-I/ML; PIC18F44J11-I/ML; PIC18F44J11T-I/PT;
Introduction Date: February 12, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 16KB FLASH 44TQFP Product overview: PIC18F44J11-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18F44J11-I/PT
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
IC MCU 8BIT 16KB FLASH 44TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt
MICROCONTROLLER MCU, 8 BIT, PIC18, 48MHZ, TQFP-44; Product Range:PIC18 Family PIC18F J1x Series Microcontrollers; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:3.7KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238249-PIC18F44J11-I/PT | 685-PIC18F44J11-I/PT | PIC18F44J11-I/PT-ND | PIC18F44J11-I/PT | PIC18F44J11-I/PT | PIC18F44J11-I/PT | PIC18F44J11-I/PT | 98M1811 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18F44J11-I/PT | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Tqfp-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 16 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.7 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 2.15 to 3.6 volts | 3.6 volts |