Microchip Technology, Inc. PIC18F4439

Description
The PIC18F4439 merges all the advantages of the PIC18F architecture and the flexibility of Flash program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4439 also features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD 8x8 Multiplier, 256 Bytes EEPROM, In-Circuit Debugging
Datasheet
Description
The PIC18F4439 merges all the advantages of the PIC18F architecture and the flexibility of Flash program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4439 also features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD 8x8 Multiplier, 256 Bytes EEPROM, In-Circuit Debugging
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4439 - Microchip Technology, Inc.
Chandler, AZ, United States
The PIC18F4439 merges all the advantages of the PIC18F architecture and the flexibility of Flash program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4439 also features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs. Please consider this device PIC18F4431 Additional Features 2 PWM 10-Bit 40 MHz Max. Speed Motor Control Kernel Self-Programming ICD 8x8 Multiplier, 256 Bytes EEPROM, In-Circuit Debugging

The PIC18F4439 merges all the advantages of the PIC18F architecture and the flexibility of Flash program memory with a sophisticated motor control kernel targeted for single phase induction motor control applications. The PIC18F4439 also features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an ICD, 2 PWMs, 8 channels of 10-bit Analog-to-Digital (A/D) converter, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART). All of these features coupled with the motor control kernel are packed into 40- and 44-pin packages and are ideal for the most demanding requirements of today's cost sensitive single phase motor control designs.

Please consider this device PIC18F4431

Additional Features

    • 2 PWM 10-Bit
    • 40 MHz Max. Speed
    • Motor Control Kernel
    • Self-Programming
    • ICD
    • 8x8 Multiplier, 256 Bytes EEPROM, In-Circuit Debugging
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4439
Bits Other; 10-bit
Number 8
RAM 0.6400 KB
ROM 12 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL6RMCAHXUMA4 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details