The PIC18F4439-I/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at 20 MHz, providing 5 MIPS. It supports linear program memory addressing up to 12 Kbytes and data memory addressing up to 6 Kbytes. The device includes 100,000 erase/write cycles for Enhanced FLASH program memory and 1,000,000 cycles for Data EEPROM, with a retention period exceeding 100 years. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) that allows fast sampling rates and conversion during sleep mode. It also features a single-phase induction motor control kernel, suitable for applications requiring variable frequency control. The PIC18F4439-I/P supports various communication protocols, including I2C and SPI, and includes multiple timers and PWM modules for enhanced functionality. The device operates on a single supply voltage of 5V and offers power-saving modes, making it suitable for low-power applications. It is available in a 40-pin PDIP package, providing flexibility for integration into various designs.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 12KB (6K x 16) FLASH 40-PDIP
IC MCU 8BIT 12KB FLASH 40DIP
IC MCU 8BIT 12KB FLASH 40DIP
8-bit Microcontrollers - MCU 12KB 640 RAM 32 I/O
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4439-I/P | PIC18F4439-I/P | PIC18F4439-I/P | PIC18F4439-I/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 0.6400 KB | 640 KB | ||
| I/O Ports | 32 |