IC MCU 8BIT 16KB FLASH 44PLCC
IC MCU 8BIT 16KB FLASH 44PLCC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-PLCC (16.59x16.59)
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F442-E/L | PIC18F442-E/L | PIC18F442-E/L | PIC18F442-E/L |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 768 KB | 0.7680 KB | ||
| ROM Type | Flash; FLASH |