8-bit Microcontrollers - MCU 8KB FL 768b RAM 8bit Familynanowatt XLP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-UQFN (5x5)
IC MCU 8BIT 8KB FLASH 40UQFN
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F43K20T-I/MV | PIC18F43K20T-I/MV | PIC18F43K20T-I/MV |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | ||
| Clock Speed | 64 MHz | ||
| RAM | 0.5120 KB |