PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 8 KB Enh Flash 768 RAM 36 I/O Pb Free
IC MCU 8BIT 8KB FLASH 40DIP
MICROCONTROLLER MCU, 8 BIT, PIC18, 64MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:8KB; RAM Memory Size:512Byte; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 40-PDIP
IC MCU 8BIT 8KB FLASH 40DIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F43K20-I/P-ND | PIC18F43K20-I/P | PIC18F43K20-I/P | 27M0516 | PIC18F43K20-I/P | PIC18F43K20-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Dip-40; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 14x10b | |||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | ||
| ROM | 8 KB |