PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 8 KB Flash 512 RAM
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 4KB (2K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 4KB FLASH 44QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18F4221-I/ML-ND | PIC18F4221-I/ML | PIC18F4221-I/ML | PIC18F4221-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | ||
| ROM | 4 KB |