Microchip Technology, Inc. PIC18F4220

Description
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD
Datasheet
Description
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PIC18F4220 - Microchip Technology, Inc.
Chandler, AZ, United States
This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications. Additional Features 2 x 10-Bit PWM 40MHz Max. Speed Internal RC Oscillator Self Programming PSP ICD

This powerful 10 MIPS (100 nanosecond instruction execution) yet easy-to-program (only 77 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 28-pin package and is upward compatible with the PIC16C5X, PIC12CXXX, PIC16CXX and PIC17CXX devices, providing a seamless migration path of software code to higher levels of hardware integration. The PIC18F4220 features a C compiler-friendly development environment, 256 bytes of EEPROM, Self-programming, an MPLAB® ICD, 2 capture/compare/PWM functions, 13 channels of 10-bit Analog-to-Digital (A/D) converter, 2 comparators, the synchronous serial port can be configured as either 3-wire Serial Peripheral Interface (SPI™) or the 2-wire Inter-Integrated Circuit (I²C™) bus and Addressable Universal Asynchronous Receiver Transmitter (AUSART), 8 MHz internal RC oscillator and advanced low power oscillator controls. All of these features make it ideal for battery powered and power consumption critical applications including instrumentation and monitoring, data acquisition, power conditioning, environmental monitoring, telecom and consumer audio/video applications.

Additional Features

    • 2 x 10-Bit PWM
    • 40MHz Max. Speed
    • Internal RC Oscillator
    • Self Programming
    • PSP
    • ICD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC18F4220
Bits Other; 10-bit
Number 13
RAM 0.5120 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1501EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details