CAN-FD, 128KB Flash, 13KB RAM, 12b ADC3,
CAN-FD, 128KB Flash, 13KB RAM, 12b ADC3,
CAN-FD, 128KB Flash, 13KB RAM, 12b ADC3,
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
PIC PIC® 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 28-SOIC
IC MCU 8BIT 128KB FLASH 28SOIC
8-bit Microcontrollers - MCU 28 SOIC .300in TUBE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2163116 | 2163117P | 150-PIC18F27Q84-I/SO-ND | PIC18F27Q84-I/SO | PIC18F27Q84-I/SO | PIC18F27Q84-I/SO | PIC18F27Q84-I/SO | PIC18F27Q84-I/SO |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | SOIC; Other; Soic-28 | SOIC; Other; SOIC | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | ||
| Pin Count | 28 | 28 | ||||||
| ROM | 128 KB | 128 KB |